RES 0.06 OHM 1% 1/16W 0402
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | RL-1005-1-R060-FNH |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | 0402; 0402 (1005 Metric) |
| Resistance Range | 0.0600 ohms |
| Tolerance | 1 +/- % |