FAN AXIAL 120X38MM 24VDC WIRE
FAN AXIAL 120X38MM 24VDC WIRE
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | QFR1224GHE-SP01 | QFR1224GHE-SP01 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) |
| Maximum Air Flow | 210 SCFM (358 m³/hr) | 210 SCFM (358 m³/hr) |
| Maximum Sound Level | 64 dbA | 64 dbA |
| Nominal Voltage | 24 volts | 24 volts |
| Nominal Power | 23 watts | 23 watts |