Delta Electronics, Inc. SMD 470 OHM 16W Resistor PFR05S-471-FNH

Description
RES SMD 470 OHM 1% 1/16W 0402 Product overview: PFR05S-471-FNH from Delta Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PFR05S-471-FNH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 470 OHM 1% 1/16W 0402 Product overview: PFR05S-471-FNH from Delta Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PFR05S-471-FNH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 470 OHM 16W Resistor - 52-PFR05S-471-FNH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 OHM 16W Resistor
52-PFR05S-471-FNH
SMD 470 OHM 16W Resistor 52-PFR05S-471-FNH
RES SMD 470 OHM 1% 1/16W 0402 Product overview: PFR05S-471-FNH from Delta Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PFR05S-471-FNH can be used for catalog matching and distributor lookup.

RES SMD 470 OHM 1% 1/16W 0402 Product overview: PFR05S-471-FNH from Delta Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PFR05S-471-FNH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-PFR05S-471-FNH
Product Name SMD 470 OHM 16W Resistor
Mounting / Packaging 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details