Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
DELTA ELECTRONICS, INC.
M39012/25-0012 -- CONNECTORS RF - MIL QUALIFIED
Delta Electronics, Inc.
Connectors RF - MIL Qualified
M39012/25-0012
Description
Connectors RF - MIL Qualified
Heilind Electronics, Inc.
CDM Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Connectors RF - MIL Qualified
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - MIL Qualified
M39012/25-0012
Connectors RF - MIL Qualified
M39012/25-0012
Connectors RF - MIL Qualified
Connectors RF - MIL Qualified
Buy Now
CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; N
M39012/25-0012
Connectors; RF/Coaxial; N
M39012/25-0012
N DUST CAP
N DUST CAP
Buy Now
Datasheet
Technical Specifications
Heilind Electronics, Inc.
CDM Inc.
Product Category
Electrical Connectors
RF and Microwave Connectors
Product Number
M39012/25-0012
M39012/25-0012
Product Name
Connectors RF - MIL Qualified
Connectors; RF/Coaxial; N
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Coaxial Adapters
1707019
Specs
Connector Type
BNC; Type N
Gender
Male / Plug; Female / Jack
Geometry
Straight; Straight
View Details
Eteily Technologies India Pvt. Ltd.
N (F) BH St. Connector for RG142 Cable
ET-NFS-BH-10
View Details
PIC Wire & Cable
ARINC Size 8 Pin 75 ohm Connectors
190937
Specs
Geometry
Straight
Voltage Rating
325 volts
Frequency
0.000 to 3.000 GHz
View Details
TE Connectivity
RF Connectors
1053241-1
Specs
Gender
Female / Jack
Mounting
Panel Mount
Frequency
18.000 GHz
View Details
5
suppliers