Delta Electronics, Inc. Connectors; RF/Coaxial; N M39012/03B0005

Description
N BULKHEAD JACK
Datasheet
Description
N BULKHEAD JACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; N - M39012/03B0005 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; N
M39012/03B0005
Connectors; RF/Coaxial; N M39012/03B0005
N BULKHEAD JACK

N BULKHEAD JACK

Buy Now Datasheet

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number M39012/03B0005
Product Name Connectors; RF/Coaxial; N
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059596-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
TNC (F) R/A PCB Mount Connector - ET-TFRA-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Cable Connectors - NC3-MG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details