FAN BLWR CENT 360X230MM 230VAC
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | GTB036FUC23R N1 |
| Product Name | Fans, Thermal Management - Fans - AC Fans |
| Maximum Air Flow | 2473 SCFM (4203 m³/hr) |
| Maximum Sound Level | 72 dbA |
| Nominal Voltage | 230 volts |