FAN AXIAL DUAL 40X56MM 12VDC
40X56MM 12V DC FAN W/ PWM CONTRO
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | GFM0412SS-DE1PB7Q | GFM0412SS-DE1PB7Q |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) |
| Maximum Air Flow | 21.6 SCFM (36.71 m³/hr) | 21.6 SCFM (36.71 m³/hr) |
| Maximum Sound Level | 68.5 dbA | 68.5 dbA |
| Nominal Voltage | 12 volts | 12 volts |
| Nominal Power | 13 watts | 13 watts |