FAN AXIAL 172X50.8MM 24VDC WIRE
FAN AXIAL 172X50.8MM 24VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | EFB1524SHG | EFB1524SHG |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) |
| Maximum Air Flow | 325 SCFM (552 m³/hr) | 325 SCFM (552 m³/hr) |
| Maximum Sound Level | 63 dbA | 63 dbA |
| Nominal Voltage | 24 volts | 24 volts |
| Nominal Power | 28 watts | 28 watts |