FAN AXIAL 40X20MM 12VDC WIRE
FAN AXIAL 40X20MM 12VDC WIRE
- Cooling fan ROHS
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | EFB0412VHD-F00 | EFB0412VHD-F00 | EFB0412VHD-F00 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) | Industrial control electrical >> Cooling fan |
| Maximum Air Flow | 10.1 SCFM (17.17 m³/hr) | 10.1 SCFM (17.17 m³/hr) | |
| Maximum Sound Level | 32.5 dbA | 32.5 dbA | |
| Nominal Voltage | 12 volts | 12 volts | |
| Nominal Power | 1 watts | 1 watts |