Delta Electronics, Inc. Controllers - Programmable (PLC, PAC) AS228R-A

Description
Programmable Logic Controller (PLC) DIN Rail 110 ~ 240VAC
Description
Programmable Logic Controller (PLC) DIN Rail 110 ~ 240VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The AS228R-A is a compact modular mid-range programmable logic controller (PLC) designed for various automated applications. It features a 32-bit SoC CPU, enabling high execution speeds of up to 40,000 steps per millisecond. The controller supports a maximum of 1,024 inputs/outputs and can accommodate up to 32 extension modules, making it suitable for complex automation tasks. This model provides accurate positioning control for up to six axes using high-speed pulse output at 200 kHz and supports CANopen motion networking. It is equipped with communication capabilities including CANopen and EtherNet/IP for efficient data transmission. The AS228R-A also includes a user-friendly programming environment through the DIADesigner software, which facilitates quick hardware and network configuration. The design of the AS228R-A emphasizes ease of installation with a rackless structure and DIN rail clips, allowing for straightforward vertical module setup. Its robust construction is intended to withstand harsh industrial environments, featuring a dark gray exterior that resists stains and dirt. This controller is applicable in diverse sectors such as electronics manufacturing, food packaging, and textile machinery.

Datasheet Summary
Powered by GS/AI

The AS228R-A is a compact modular mid-range programmable logic controller (PLC) designed for various automated applications. It features a 32-bit SoC CPU, enabling high execution speeds of up to 40,000 steps per millisecond. The controller supports a maximum of 1,024 inputs/outputs and can accommodate up to 32 extension modules, making it suitable for complex automation tasks. This model provides accurate positioning control for up to six axes using high-speed pulse output at 200 kHz and supports CANopen motion networking. It is equipped with communication capabilities including CANopen and EtherNet/IP for efficient data transmission. The AS228R-A also includes a user-friendly programming environment through the DIADesigner software, which facilitates quick hardware and network configuration. The design of the AS228R-A emphasizes ease of installation with a rackless structure and DIN rail clips, allowing for straightforward vertical module setup. Its robust construction is intended to withstand harsh industrial environments, featuring a dark gray exterior that resists stains and dirt. This controller is applicable in diverse sectors such as electronics manufacturing, food packaging, and textile machinery.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Programmable (PLC, PAC) - AS228R-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
AS228R-A
Controllers - Programmable (PLC, PAC) AS228R-A
Programmable Logic Controller (PLC) DIN Rail 110 ~ 240VAC

Programmable Logic Controller (PLC) DIN Rail 110 ~ 240VAC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC)
Product Number AS228R-A
Product Name Controllers - Programmable (PLC, PAC)
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.26 - OPTA expansion analog version - 8A269024060C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
DPCfront Monitor - dpcfront monitor 1 - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details