FAN AXIAL 92X25.4MM 12VDC WIRE
- Cooling fan ROHS
FAN AXIAL 92X25.4MM 12VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | AFB0912VH | AFB0912VH | AFB0912VH |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Industrial control electrical >> Cooling fan | DC Brushless Fans (BLDC) |
| Maximum Air Flow | 67.8 SCFM (115 m³/hr) | 67.8 SCFM (115 m³/hr) | |
| Maximum Sound Level | 45 dbA | 45 dbA | |
| Nominal Voltage | 12 volts | 12 volts | |
| Nominal Power | 5 watts | 5 watts |