FAN AXIAL 80X25.4MM 24VDC WIRE
FAN AXIAL 80X25.4MM 24VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | AFB0824SH-F00 | AFB0824SH-F00 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) |
| Maximum Air Flow | 46.6 SCFM (79.21 m³/hr) | 46.6 SCFM (79.21 m³/hr) |
| Maximum Sound Level | 40 dbA | 40 dbA |
| Nominal Voltage | 24 volts | 24 volts |
| Nominal Power | 4 watts | 4 watts |