- Cooling fan ROHS
FAN AXIAL 50X15MM 24VDC WIRE
FAN AXIAL 50X15MM 24VDC WIRE
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | AFB0524HHB | AFB0524HHB | AFB0524HHB |
| Product Name | Industrial control electrical >> Cooling fan | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 16.2 SCFM (27.54 m³/hr) | 16.2 SCFM (27.54 m³/hr) | |
| Maximum Sound Level | 36 dbA | 36 dbA | |
| Nominal Voltage | 24 volts | 24 volts |