FAN AXIAL 40X40X15MM 24V WIRE
FAN AXIAL 40X15MM 24VDC WIRE
| ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | AFB0424LB | AFB0424LB |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 6.5 SCFM (11.05 m³/hr) | 6.5 SCFM (11.05 m³/hr) |
| Maximum Sound Level | 18.5 dbA | 18.5 dbA |
| Nominal Voltage | 24 volts | 24 volts |
| Nominal Power | 1 watts | 1 watts |