FAN AXIAL 40X15MM 24VDC WIRE
FAN AXIAL 40X40X15MM 24V WIRE
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | AFB0424HHB | AFB0424HHB |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) |
| Maximum Air Flow | 11.5 SCFM (19.55 m³/hr) | 11.5 SCFM (19.55 m³/hr) |
| Maximum Sound Level | 32 dbA | 32 dbA |
| Nominal Voltage | 24 volts | 24 volts |
| Nominal Power | 2 watts | 2 watts |