DELTA ELECTRONICS, INC.
AFB0412MA-AF00 -- DC BRUSHLESS FANS (BLDC)
Delta Electronics, Inc.
DC Brushless Fans (BLDC)
AFB0412MA-AF00
Description
FAN 40X40X10MM
Description
FAN 40X40X10MM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AFB0412MA-AF00 |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Maximum Air Flow
|
5.7 SCFM (9.69 m³/hr)
|
|
Maximum Sound Level
|
21.5 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
400 volts
Nominal Power
110 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3300 SCFM (5609 m³/hr)
Maximum Sound Level
94 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure
0.1250 in H2O (0.2335 Torr)
View Details
3 suppliers