Inductor RF Chip Wirewound 0.11uH 2% 150MHz 50Q-Factor Ceramic 0.4A 0.48Ohm DCR 0805 T/R Product overview: 0805CS-111EGTS from Delta Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11uH, 150MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.11uH, 150MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-111EGTS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-0805CS-111EGTS |
| Product Name | 0.11uH 150MHz 0.4A Inductor and Choke |
| Technology | RF Chip |
| Core Material | Ceramic |
| Inductance Range | 0.1100 microH |