Delta Electronics, Inc. 0.009uH 250MHz 0.68A Inductor and Choke 0402HS-9N0EGTS

Description
Inductor RF Chip Unshielded Wirewound 0.009uH 2% 250MHz 22Q-Factor Ceramic 0.68A 0.104Ohm DCR 0402 T/R Product overview: 0402HS-9N0EGTS from Delta Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.009uH, 250MHz, 0.68A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.009uH, 250MHz, 0.68A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402HS-9N0EGTS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.009uH 2% 250MHz 22Q-Factor Ceramic 0.68A 0.104Ohm DCR 0402 T/R Product overview: 0402HS-9N0EGTS from Delta Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.009uH, 250MHz, 0.68A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.009uH, 250MHz, 0.68A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402HS-9N0EGTS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.009uH 250MHz 0.68A Inductor and Choke - 71-0402HS-9N0EGTS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.009uH 250MHz 0.68A Inductor and Choke
71-0402HS-9N0EGTS
0.009uH 250MHz 0.68A Inductor and Choke 71-0402HS-9N0EGTS
Inductor RF Chip Unshielded Wirewound 0.009uH 2% 250MHz 22Q-Factor Ceramic 0.68A 0.104Ohm DCR 0402 T/R Product overview: 0402HS-9N0EGTS from Delta Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.009uH, 250MHz, 0.68A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.009uH, 250MHz, 0.68A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402HS-9N0EGTS can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.009uH 2% 250MHz 22Q-Factor Ceramic 0.68A 0.104Ohm DCR 0402 T/R Product overview: 0402HS-9N0EGTS from Delta Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.009uH, 250MHz, 0.68A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.009uH, 250MHz, 0.68A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402HS-9N0EGTS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-0402HS-9N0EGTS
Product Name 0.009uH 250MHz 0.68A Inductor and Choke
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176786-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details