Delta Electronics, Inc. Fixed Inductors 0402HP-470EGTS

Description
FIXED IND 47NH 420MA 580MOHM SMD
Datasheet
Description
FIXED IND 47NH 420MA 580MOHM SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0402HP-470EGTS - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
0402HP-470EGTS
Fixed Inductors 0402HP-470EGTS
FIXED IND 47NH 420MA 580MOHM SMD

FIXED IND 47NH 420MA 580MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes
Product Number 0402HP-470EGTS
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ceramic; Ceramic
Inductance Range 0.0470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Testing Frequency 10 kHz
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3162-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers