Delta Electronics Manufacturing Corp. Blowers KHB1748MT-A

Description
Blowers DC Axial Fan, 175x69mm, 48VDC
Datasheet
Description
Blowers DC Axial Fan, 175x69mm, 48VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Axial Fan, 175x69mm, 48VDC

Blowers DC Axial Fan, 175x69mm, 48VDC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number KHB1748MT-A
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Gas Booster - Series GM-HP - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
PTEE-P SERIES - ABS Inline Duct Blowers - PTEE-200P 220-240V - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - Equalizer RM Series Rotary Positive Displacement Blowers - 4612 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.5575 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
Backward Curved Fan - N88-40700 460V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details