Delta Electronics Manufacturing Corp. Blowers KFB2348HHV-R00

Description
Blowers DC Axial Fan, 225x107mm, 48VDC, Locking Speed Sensor
Datasheet
Description
Blowers DC Axial Fan, 225x107mm, 48VDC, Locking Speed Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Axial Fan, 225x107mm, 48VDC, Locking Speed Sensor

Blowers DC Axial Fan, 225x107mm, 48VDC, Locking Speed Sensor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number KFB2348HHV-R00
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 653358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 44 SCFM (75 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details