Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FANS AND BLOWERS (INDUSTRIAL)
DELTA ELECTRONICS MANUFACTURING CORP.
BFB1248SH-A -- BLOWERS
Delta Electronics Manufacturing Corp.
Blowers
BFB1248SH-A
Description
Blowers DC Blower, 120x32mm, 48VDC
Datasheet
Description
Blowers DC Blower, 120x32mm, 48VDC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Blowers
BFB1248SH-A
Blowers
BFB1248SH-A
Blowers DC Blower, 120x32mm, 48VDC
Blowers DC Blower, 120x32mm, 48VDC
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Fans and Blowers (industrial)
Product Number
BFB1248SH-A
Product Name
Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Constar Motion Co., Ltd
Blower With BLDC Motor
7054ZWF
Specs
Configuration
Mancooler
Environment
Clean
Fan / Blower Diameter
2.8 inch (70 mm)
View Details
RS Components, Ltd.
Filter Fans
1829835
Specs
Configuration
Filter Fans
Fan / Blower Diameter
6.9 inch (176 mm)
Air Flow Rate
92 SCFM (156 m³/hr)
View Details
Paxton Products, an ITW company
PX-Series Centrifugal Blowers
PX Series
Specs
Applications / Use
Pressure Blower
Product Form
Packaged
Environment
Clean
View Details
Pelonis Technologies, Inc.
320mm AC Centrifugal Fan (Forward Curve/Dual Shaft)
FS320A0000-137-170-4
Specs
Applications / Use
HVAC; Ventilation
Product Form
Packaged
Environment
Clean
View Details