Delta Electronics Manufacturing Corp. Blowers BFB1212HHE-F00

Description
Blowers DC Axial Fan, 125x126x34mm, 12VDC, Speed Sensor Tachometer
Datasheet
Description
Blowers DC Axial Fan, 125x126x34mm, 12VDC, Speed Sensor Tachometer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Axial Fan, 125x126x34mm, 12VDC, Speed Sensor Tachometer

Blowers DC Axial Fan, 125x126x34mm, 12VDC, Speed Sensor Tachometer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB1212HHE-F00
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
Centrifugal Fans - 1444136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 4 SCFM (7.14 m³/hr)
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details