Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FANS AND BLOWERS (INDUSTRIAL)
DELTA ELECTRONICS MANUFACTURING CORP.
BFB1012HH-AF00 -- BLOWERS
Delta Electronics Manufacturing Corp.
Blowers
BFB1012HH-AF00
Description
Blowers DC Blower, 97x94x33mm, 12VDC, Tachometer
Datasheet
Description
Blowers DC Blower, 97x94x33mm, 12VDC, Tachometer
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Blowers
BFB1012HH-AF00
Blowers
BFB1012HH-AF00
Blowers DC Blower, 97x94x33mm, 12VDC, Tachometer
Blowers DC Blower, 97x94x33mm, 12VDC, Tachometer
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Fans and Blowers (industrial)
Product Number
BFB1012HH-AF00
Product Name
Blowers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Filter Fans
9160038
Specs
Configuration
Filter Fans
Fan / Blower Diameter
4.7 inch (120 mm)
Air Flow Rate
9 SCFM (15 m³/hr)
View Details
Petersen Products Co.
Stringer & Ventilator, Fan Assembly Briggs & Stratton Engine
938-9816
Specs
Applications / Use
HVAC
View Details
Vortec
Air Flow Amplifiers
Specs
Applications / Use
Materials Handling
Environment
Clean
Air Flow Rate
32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Hartzell Air Movement
Duct Axial® Fans
Series 44, 44V, 46, 46V, 48, & 48V
Specs
Fan / Blower Diameter
12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range
0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction
Aluminum; Steel; Stainless Steel
View Details