Delta Electronics Manufacturing Corp. Blowers BFB0612HH-R00

Description
Blowers DC Blower, 60x25.4mm, 12VDC, Locking Speed Sensor
Datasheet
Description
Blowers DC Blower, 60x25.4mm, 12VDC, Locking Speed Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Blower, 60x25.4mm, 12VDC, Locking Speed Sensor

Blowers DC Blower, 60x25.4mm, 12VDC, Locking Speed Sensor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB0612HH-R00
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Process Gas Blowers - GQ Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Filter Fans - 4682779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 14 SCFM (23 m³/hr)
View Details
Upblast Smoke Ventilator - Series 69H - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 60.0 inch (457 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details