Delta Electronics Manufacturing Corp. Blowers BFB0524H-R00

Description
Blowers DC Blower, 51x15mm, 24VDC, Locking Speed Sensor
Datasheet
Description
Blowers DC Blower, 51x15mm, 24VDC, Locking Speed Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Blower, 51x15mm, 24VDC, Locking Speed Sensor

Blowers DC Blower, 51x15mm, 24VDC, Locking Speed Sensor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB0524H-R00
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Blower with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean; Corrosive; Air, Neutral Gases, Aggressive Gases
View Details
Filter Fans - 2494448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 371 SCFM (630 m³/hr)
View Details
Backward Curved Centrifugal Fan, Double Width - Series 13 - Hartzell Air Movement
Specs
Fan / Blower Diameter 10.0 to 60.0 inch (254 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details