Delta Electronics Manufacturing Corp. Blowers BFB0512HHA-CF00

Description
Blowers DC Blower, 50x10mm, 12VDC, Tachometer, PWM
Datasheet
Description
Blowers DC Blower, 50x10mm, 12VDC, Tachometer, PWM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Blower, 50x10mm, 12VDC, Tachometer, PWM

Blowers DC Blower, 50x10mm, 12VDC, Tachometer, PWM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB0512HHA-CF00
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 7336189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 13.9 inch (354 mm)
Air Flow Rate 176 SCFM (300 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
In-Line Centrifugal - Series 04 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 49.0 inch (305 to 1245 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details