Delta Electronics Manufacturing Corp. Blowers BFB04505LA-CF00

Description
Blowers DC Blower, 45x10mm, 5VDC, Tachometer
Datasheet
Description
Blowers DC Blower, 45x10mm, 5VDC, Tachometer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Blower, 45x10mm, 5VDC, Tachometer

Blowers DC Blower, 45x10mm, 5VDC, Tachometer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB04505LA-CF00
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Filter Fans - 653349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 24 SCFM (40 m³/hr)
View Details
Backward Curved Centrifugal Fan, Double Width - Series 13 - Hartzell Air Movement
Specs
Fan / Blower Diameter 10.0 to 60.0 inch (254 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details