Delta Electronics Manufacturing Corp. Blowers BFB0405LA-AF00

Description
Blowers DC Axial Fan, 40x10mm, 5VDC, Speed Sensor Tachometer
Datasheet
Description
Blowers DC Axial Fan, 40x10mm, 5VDC, Speed Sensor Tachometer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Axial Fan, 40x10mm, 5VDC, Speed Sensor Tachometer

Blowers DC Axial Fan, 40x10mm, 5VDC, Speed Sensor Tachometer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB0405LA-AF00
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7878964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 3.0 inch (75 mm)
Air Flow Rate 10 SCFM (16.58 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Direct Upblast Roof Ventilator - Series 61 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 72.0 inch (305 to 1829 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details