Delta Electronics Manufacturing Corp. Blowers BFB0405LA-A

Description
Blowers DC Blower, 40x10mm, 5VDC
Datasheet
Description
Blowers DC Blower, 40x10mm, 5VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Blower, 40x10mm, 5VDC

Blowers DC Blower, 40x10mm, 5VDC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB0405LA-A
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
Extractor Fans - 1356501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 4153 SCFM (7059 m³/hr)
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details