Delta Electronics Manufacturing Corp. Blowers BFB03512HHA-CF00

Description
Blowers DC Blower, 35x10mm, 12VDC
Datasheet
Description
Blowers DC Blower, 35x10mm, 12VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Blower, 35x10mm, 12VDC

Blowers DC Blower, 35x10mm, 12VDC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB03512HHA-CF00
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Screw Blower - Delta Hybrid - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Extractor Fans - 2101378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 11.8 inch (300 mm)
View Details
Backward Curved Centrifugal Fan - Series 03 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 73.0 inch (305 to 1854 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details