Delta Electronics Manufacturing Corp. Blowers BFB03512HA-A

Description
Blowers DC Axial Fan, 35x10mm, 12VDC
Datasheet
Description
Blowers DC Axial Fan, 35x10mm, 12VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Axial Fan, 35x10mm, 12VDC

Blowers DC Axial Fan, 35x10mm, 12VDC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB03512HA-A
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Process Gas Blowers - GR Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Corrosive
View Details
Filter Fans - 653358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 44 SCFM (75 m³/hr)
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details