Delta Electronics Manufacturing Corp. Blowers BFB03505MA-C

Description
Blowers DC Blower, 35x10mm, 5VDC
Datasheet
Description
Blowers DC Blower, 35x10mm, 5VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Blower, 35x10mm, 5VDC

Blowers DC Blower, 35x10mm, 5VDC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB03505MA-C
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Process Gas Blowers - GQ Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Filter Fans - 653349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 24 SCFM (40 m³/hr)
View Details
Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details