Delta Electronics Manufacturing Corp. Blowers BFB03505LA-C

Description
Blowers DC Blower, 35x10mm, 5VDC
Datasheet
Description
Blowers DC Blower, 35x10mm, 5VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Blower, 35x10mm, 5VDC

Blowers DC Blower, 35x10mm, 5VDC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB03505LA-C
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 1245317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 9.0 inch (228 mm)
Air Flow Rate 114 to 128 SCFM (194 to 217 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
In-Line Centrifugal - Series 04 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 49.0 inch (305 to 1245 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details