Delta Electronics Manufacturing Corp. Blowers BFB0312MA-CF00

Description
Blowers DC Blower, 30x10mm, 12VDC, Speed Sensor, Tachometer
Datasheet
Description
Blowers DC Blower, 30x10mm, 12VDC, Speed Sensor, Tachometer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Blower, 30x10mm, 12VDC, Speed Sensor, Tachometer

Blowers DC Blower, 30x10mm, 12VDC, Speed Sensor, Tachometer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB0312MA-CF00
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2832240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 131 SCFM (223 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details