Delta Electronics Manufacturing Corp. Blowers BFB0305MA-AR00

Description
Blowers DC Axial Fan, 30x10mm, 5VDC, Locking Speed Sensor
Datasheet
Description
Blowers DC Axial Fan, 30x10mm, 5VDC, Locking Speed Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Axial Fan, 30x10mm, 5VDC, Locking Speed Sensor

Blowers DC Axial Fan, 30x10mm, 5VDC, Locking Speed Sensor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB0305MA-AR00
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Large Blower - Series Alpha Blower - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Filter Fans - 2494448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 371 SCFM (630 m³/hr)
View Details
Upblast Smoke Ventilator - Series 69H - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 60.0 inch (457 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details