Delta Electronics Manufacturing Corp. Blowers BCB1012UHF-F00

Description
Blowers DC Axial Fan, 97x94x32mm, 12VDC, Speed Sensor Tachometer
Datasheet
Description
Blowers DC Axial Fan, 97x94x32mm, 12VDC, Speed Sensor Tachometer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Axial Fan, 97x94x32mm, 12VDC, Speed Sensor Tachometer

Blowers DC Axial Fan, 97x94x32mm, 12VDC, Speed Sensor Tachometer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BCB1012UHF-F00
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.1 inch (155 mm)
Air Flow Rate 32 SCFM (55 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details