Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
DELTA ELECTRONICS MANUFACTURING CORP.
AFB0924VHD -- DC FANS
Delta Electronics Manufacturing Corp.
DC Fans
AFB0924VHD
Description
DC Fans DC Axial Fan, 92x20mm, 24VDC
Datasheet
Description
DC Fans DC Axial Fan, 92x20mm, 24VDC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DC Fans
AFB0924VHD
DC Fans
AFB0924VHD
DC Fans DC Axial Fan, 92x20mm, 24VDC
DC Fans DC Axial Fan, 92x20mm, 24VDC
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Electronic Cooling Fans
Product Number
AFB0924VHD
Product Name
DC Fans
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Axial Fans
1444131
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
92.96 SCFM (158 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
6038-5 Series 48 V (Voltage) and 8.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D6038H48BPLB1b-5
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.9642 to ? in H2O (1.8 to ? Torr)
Maximum Sound Level
53.1 dbA
View Details
Qualtek Electronics Corp.
DC Brushless Fans (BLDC)
FAD1-06020DSMW11
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.3 SCFM (24.31 m³/hr)
Maximum Static Pressure
0.1120 in H2O (0.2093 Torr)
View Details
3
suppliers
Rosenberg USA
Axial Fan
126LF
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details