Delta Electronics Manufacturing Corp. DC Fans AFB0912VHD-R00

Description
DC Fans DC Axial Fan, 92x20mm, 12VDC, Locking Speed Sensor
Datasheet
Description
DC Fans DC Axial Fan, 92x20mm, 12VDC, Locking Speed Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 92x20mm, 12VDC, Locking Speed Sensor

DC Fans DC Axial Fan, 92x20mm, 12VDC, Locking Speed Sensor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans
Product Number AFB0912VHD-R00
Product Name DC Fans
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 750 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 29.50 inch (749 mm)
View Details
Axial Fans - 2557329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 351 SCFM (597 m³/hr)
Maximum Sound Level 65 dbA
View Details
Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details