AC Power Entry Modules IEC Connector Filter, High Performance, Snap-In Mounting, Single, 250VAC, 10A, N/A-Lug, Bleeder Resistor
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 10GENG3E-R |
| Product Name | AC Power Entry Modules |
| Power Type | AC Power Connector |
| Device Type | Power Entry Module |
| Mounting Style | Panel; Panel Mount, Snap-In |
| Termination Types | Solder Cup; Solder Lug |