AC Power Entry Modules IEC Connector Filter, High Performance, Single, 250VAC, 3A, Snap-In Mounting, N/A-Wire, Bleeder Resistor
VAST STOCK CO., LIMITED | |
---|---|
Product Category | Power Connectors |
Product Number | 03GKNW3D-R (3Y) |
Product Name | AC Power Entry Modules |
Power Type | AC Power Connector |
Device Type | Power Entry Module |
Mounting Style | Panel; Panel Mount |
Termination Types | IEC Connector |