Cyntec Co., Ltd. Chip Resistor - Surface Mount VSRP1206SD-R030F

Description
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2037-VSRP1206SD-R030FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-VSRP1206SD-R030FDKR-ND
Chip Resistor - Surface Mount 2037-VSRP1206SD-R030FDKR-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-VSRP1206SD-R030FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-VSRP1206SD-R030FTR-ND
Chip Resistor - Surface Mount 2037-VSRP1206SD-R030FTR-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-VSRP1206SD-R030FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-VSRP1206SD-R030FCT-ND
Chip Resistor - Surface Mount 2037-VSRP1206SD-R030FCT-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2037-VSRP1206SD-R030FDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138591DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6042FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers