Cyntec Co., Ltd. Resistors - Chip Resistor - Surface Mount VSRP1206S1-R100F

Description
Win Source Part Number: 1341236-VSRP1206S1-R 100F Category: Resistors - Chip Resistor - Surface Mount Series: VSRP Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 100 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Delta Electronics/Cyntec Base Product Number: VSRP1206S1
Request a Quote Datasheet
Description
Win Source Part Number: 1341236-VSRP1206S1-R 100F Category: Resistors - Chip Resistor - Surface Mount Series: VSRP Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 100 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Delta Electronics/Cyntec Base Product Number: VSRP1206S1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1341236-VSRP1206S1-R100F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1341236-VSRP1206S1-R100F
Resistors - Chip Resistor - Surface Mount 1341236-VSRP1206S1-R100F
Win Source Part Number: 1341236-VSRP1206S1-R 100F Category: Resistors - Chip Resistor - Surface Mount Series: VSRP Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 100 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Delta Electronics/Cyntec Base Product Number: VSRP1206S1

Win Source Part Number: 1341236-VSRP1206S1-R100F
Category: Resistors - Chip Resistor - Surface Mount
Series: VSRP
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Delta Electronics/Cyntec
Base Product Number: VSRP1206S1

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-VSRP1206S1-R100FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-VSRP1206S1-R100FTR-ND
Chip Resistor - Surface Mount 2037-VSRP1206S1-R100FTR-ND
100 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

100 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-VSRP1206S1-R100FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-VSRP1206S1-R100FCT-ND
Chip Resistor - Surface Mount 2037-VSRP1206S1-R100FCT-ND
100 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

100 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-VSRP1206S1-R100FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-VSRP1206S1-R100FDKR-ND
Chip Resistor - Surface Mount 2037-VSRP1206S1-R100FDKR-ND
100 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

100 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1341236-VSRP1206S1-R100F 2037-VSRP1206S1-R100FTR-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details