Delta Electronics (Americas) Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules VFD32AMS43ANSAA

Description
Win Source Part Number: 1146809-VFD32AMS43AN SAA Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: MS300 Type: Module Package: Box For Use With/Related Products: MS300 Series Standard Package: 1 Current - Output: 32A Interface: USB, RS-485 Motor Type: AC Motor Control / Drive Type: Variable Frequency Drive (VFD) Number of Motors: 4 Wattage - Load: 15000 W Voltage - Supply: 460VAC Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: Delta Electronics/Industri al Automation Other Names: 2039-VFD32AMS43ANSAA ,VFD32AMS43ANSAA-ND Base Product Number: VFD32A
Request a Quote Datasheet
Description
Win Source Part Number: 1146809-VFD32AMS43AN SAA Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: MS300 Type: Module Package: Box For Use With/Related Products: MS300 Series Standard Package: 1 Current - Output: 32A Interface: USB, RS-485 Motor Type: AC Motor Control / Drive Type: Variable Frequency Drive (VFD) Number of Motors: 4 Wattage - Load: 15000 W Voltage - Supply: 460VAC Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: Delta Electronics/Industri al Automation Other Names: 2039-VFD32AMS43ANSAA ,VFD32AMS43ANSAA-ND Base Product Number: VFD32A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules - 1146809-VFD32AMS43ANSAA - Win Source Electronics
Laguna Hills, CA, United States
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules
1146809-VFD32AMS43ANSAA
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules 1146809-VFD32AMS43ANSAA
Win Source Part Number: 1146809-VFD32AMS43AN SAA Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: MS300 Type: Module Package: Box For Use With/Related Products: MS300 Series Standard Package: 1 Current - Output: 32A Interface: USB, RS-485 Motor Type: AC Motor Control / Drive Type: Variable Frequency Drive (VFD) Number of Motors: 4 Wattage - Load: 15000 W Voltage - Supply: 460VAC Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: Delta Electronics/Industri al Automation Other Names: 2039-VFD32AMS43ANSAA ,VFD32AMS43ANSAA-ND Base Product Number: VFD32A

Win Source Part Number: 1146809-VFD32AMS43ANSAA
Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules
Series: MS300
Type: Module
Package: Box
For Use With/Related Products: MS300 Series
Standard Package: 1
Current - Output: 32A
Interface: USB, RS-485
Motor Type: AC Motor
Control / Drive Type: Variable Frequency Drive (VFD)
Number of Motors: 4
Wattage - Load: 15000 W
Voltage - Supply: 460VAC
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Mfr: Delta Electronics/Industrial Automation
Other Names: 2039-VFD32AMS43ANSAA,VFD32AMS43ANSAA-ND
Base Product Number: VFD32A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 1146809-VFD32AMS43ANSAA
Product Name Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules
Operating Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products