FIXED IND 10UH 4.8A 37.2 MOHM
FIXED IND 10UH 4.8A 37.2 MOHM
FIXED IND 10UH 4.8A 37.2 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2037-VCSC108T-100MS6KDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 165 C (-67 to 329 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Metal |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |