Cyntec Co., Ltd. Fixed Inductors VCMT063T-150MN5T

Description
15µH Unshielded Inductor 3.2A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Inductor 3.2A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-VCMT063T-150MN5TDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Inductor 3.2A 110mOhm Max Nonstandard

15µH Unshielded Inductor 3.2A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-VCMT063T-150MN5TTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Inductor 3.2A 110mOhm Max Nonstandard

15µH Unshielded Inductor 3.2A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-VCMT063T-150MN5TCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Inductor 3.2A 110mOhm Max Nonstandard

15µH Unshielded Inductor 3.2A 110mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-VCMT063T-150MN5TDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 2-1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-8N2 0201CT-8N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details