FIXED IND 6.8UH 10.8A 14 MOHM
FIXED IND 6.8UH 10.8A 14 MOHM
FIXED IND 6.8UH 10.8A 14 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2037-VCHA105D-6R8MS6CT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 165 C (-67 to 329 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Metal |
| Configuration | Fixed |