Cyntec Co., Ltd. Fixed Inductors VCHA105D-330MS6

Description
FIXED IND 33UH 4.3A 75.3 MOHM
Request a Quote Datasheet
Description
FIXED IND 33UH 4.3A 75.3 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-VCHA105D-330MS6DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 4.3A 75.3 MOHM

FIXED IND 33UH 4.3A 75.3 MOHM

Buy Now Datasheet
Fixed Inductors - 2037-VCHA105D-330MS6CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 4.3A 75.3 MOHM

FIXED IND 33UH 4.3A 75.3 MOHM

Buy Now Datasheet
Fixed Inductors - 2037-VCHA105D-330MS6TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 4.3A 75.3 MOHM

FIXED IND 33UH 4.3A 75.3 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-VCHA105D-330MS6DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Metal
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details