Cyntec Co., Ltd. Fixed Inductors VCHA075D-220MS6

Description
22µH Unshielded Inductor 3.3A 93.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Inductor 3.3A 93.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-VCHA075D-220MS6DKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Inductor 3.3A 93.5mOhm Max Nonstandard

22µH Unshielded Inductor 3.3A 93.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-VCHA075D-220MS6CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Inductor 3.3A 93.5mOhm Max Nonstandard

22µH Unshielded Inductor 3.3A 93.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-VCHA075D-220MS6TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Inductor 3.3A 93.5mOhm Max Nonstandard

22µH Unshielded Inductor 3.3A 93.5mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328861-VCHA075D-220MS6 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328861-VCHA075D-220MS6
Inductors, Coils, Chokes - Fixed Inductors 1328861-VCHA075D-220MS6
Manufacturer: Delta Electronics/Cyntec Win Source Part Number: 1328861-VCHA075D-220 MS6 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Unshielded Size / Dimension: 0.303" L x 0.283" W (7.70mm x 7.20mm) Inductance: 22 µH Height - Seated (Max): 0.213" (5.40mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal DC Resistance (DCR): 93.5mOhm Max Temperature Range - Operating: -55°C ~ 165°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: VCHA075D-220MS6-ND,2 037-VCHA075D-220MS6D KR,2037-VCHA075D-220 MS6CT,2037-VCHA075D- 220MS6TR Base Product Number: VCHA075D Current - Saturation (Isat): 5.4A RoHS Status: ROHS3 Compliant

Manufacturer: Delta Electronics/Cyntec
Win Source Part Number: 1328861-VCHA075D-220MS6
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Unshielded
Size / Dimension: 0.303" L x 0.283" W (7.70mm x 7.20mm)
Inductance: 22 µH
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
DC Resistance (DCR): 93.5mOhm Max
Temperature Range - Operating: -55°C ~ 165°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: VCHA075D-220MS6-ND,2037-VCHA075D-220MS6DKR,2037-VCHA075D-220MS6CT,2037-VCHA075D-220MS6TR
Base Product Number: VCHA075D
Current - Saturation (Isat): 5.4A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2037-VCHA075D-220MS6DKR-ND 1328861-VCHA075D-220MS6
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 165 C (-67 to 329 F) -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CME2425-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-2623JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details