Delta Electronics (Americas) Inductors, Coils, Chokes - Fixed Inductors VCHA042A-3R3MS6

Description
Manufacturer: Delta Electronics/Cyntec Win Source Part Number: 1329248-VCHA042A-3R3 MS6 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Unshielded Size / Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm) Inductance: 3.3 µH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal DC Resistance (DCR): 36.8mOhm Max Temperature Range - Operating: -55°C ~ 165°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: VCHA042A-3R3MS6-ND,2 037-VCHA042A-3R3MS6T R,2037-VCHA042A-3R3M S6DKR,2037-VCHA042A- 3R3MS6CT Base Product Number: VCHA042A Current - Saturation (Isat): 3.4A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics/Cyntec Win Source Part Number: 1329248-VCHA042A-3R3 MS6 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Unshielded Size / Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm) Inductance: 3.3 µH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal DC Resistance (DCR): 36.8mOhm Max Temperature Range - Operating: -55°C ~ 165°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: VCHA042A-3R3MS6-ND,2 037-VCHA042A-3R3MS6T R,2037-VCHA042A-3R3M S6DKR,2037-VCHA042A- 3R3MS6CT Base Product Number: VCHA042A Current - Saturation (Isat): 3.4A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329248-VCHA042A-3R3MS6 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329248-VCHA042A-3R3MS6
Inductors, Coils, Chokes - Fixed Inductors 1329248-VCHA042A-3R3MS6
Manufacturer: Delta Electronics/Cyntec Win Source Part Number: 1329248-VCHA042A-3R3 MS6 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Unshielded Size / Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm) Inductance: 3.3 µH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal DC Resistance (DCR): 36.8mOhm Max Temperature Range - Operating: -55°C ~ 165°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: VCHA042A-3R3MS6-ND,2 037-VCHA042A-3R3MS6T R,2037-VCHA042A-3R3M S6DKR,2037-VCHA042A- 3R3MS6CT Base Product Number: VCHA042A Current - Saturation (Isat): 3.4A RoHS Status: ROHS3 Compliant

Manufacturer: Delta Electronics/Cyntec
Win Source Part Number: 1329248-VCHA042A-3R3MS6
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Unshielded
Size / Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm)
Inductance: 3.3 µH
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
DC Resistance (DCR): 36.8mOhm Max
Temperature Range - Operating: -55°C ~ 165°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: VCHA042A-3R3MS6-ND,2037-VCHA042A-3R3MS6TR,2037-VCHA042A-3R3MS6DKR,2037-VCHA042A-3R3MS6CT
Base Product Number: VCHA042A
Current - Saturation (Isat): 3.4A
RoHS Status: ROHS3 Compliant

Buy Now
Fixed Inductors - 2037-VCHA042A-3R3MS6CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Inductor 4.6A 36.8mOhm Max Nonstandard

3.3µH Unshielded Inductor 4.6A 36.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-VCHA042A-3R3MS6DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Inductor 4.6A 36.8mOhm Max Nonstandard

3.3µH Unshielded Inductor 4.6A 36.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-VCHA042A-3R3MS6TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Inductor 4.6A 36.8mOhm Max Nonstandard

3.3µH Unshielded Inductor 4.6A 36.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1329248-VCHA042A-3R3MS6 2037-VCHA042A-3R3MS6CT-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 165 C (-67 to 329 F) -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Testing Frequency 100 kHz
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-N45 016008C-N45XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details